Soberton Inc. Speakers WSPH-1609S

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1281-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1281-ND
Speakers 433-1281-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1281-ND
Product Name Speakers
Resonance Frequency 730 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details