Soberton Inc. Speakers WSP-7708

Description
8 Ohms General Purpose Speaker 3W 0Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 0Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-WSP-7708-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 3W 0Hz ~ 7kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 3W 0Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-WSP-7708-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details