Soberton Inc. Speakers WSP-417108

Description
8 Ohms General Purpose Speaker 3W 450Hz ~ 15kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 450Hz ~ 15kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1185-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1185-ND
Speakers 433-1185-ND
8 Ohms General Purpose Speaker 3W 450Hz ~ 15kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 3W 450Hz ~ 15kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1185-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details