Soberton Inc. Speakers WSP-4023Y

Description
4 Ohms General Purpose Speaker 300mW 230Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 300mW 230Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-WSP-4023Y-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 300mW 230Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 300mW 230Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-WSP-4023Y-ND
Product Name Speakers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS15-01R115-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details