Soberton Inc. Speakers WSP-3604Y

Description
16 Ohms General Purpose Speaker 1.4W 600Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1.4W 600Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-WSP-3604Y-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1.4W 600Hz ~ 5kHz Top Round

16 Ohms General Purpose Speaker 1.4W 600Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-WSP-3604Y-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details