Soberton Inc.
Speakers
SP-5728T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
433-SP-5728T-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
220 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Power
3 watts
Impedance
4 ohms
Size
1.10 inch (28 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details