Soberton Inc. Speakers SP-5709

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1226-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1226-ND
Speakers 433-1226-ND
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1226-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details