Soberton Inc. Speakers SP-5008

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1278-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1278-ND
Speakers 433-1278-ND
8 Ohms General Purpose Speaker 1W 500Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 1W 500Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1278-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS15-00S80-04-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details