Soberton Inc. Speakers SP-5007Y

Description
8 Ohms General Purpose Speaker 2W 580Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 580Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1277-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1277-ND
Speakers 433-1277-ND
8 Ohms General Purpose Speaker 2W 580Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 2W 580Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1277-ND
Product Name Speakers
Resonance Frequency 580 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Two-way, 4.25
Specs
Application Loudspeaker; MusicAudio
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details