Soberton Inc. Speakers SP-4510-1

Description
16 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1224-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1224-ND
Speakers 433-1224-ND
16 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round

16 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1224-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details