Soberton Inc. Speakers SP-4005-4Y

Description
8 Ohms General Purpose Speaker 1W 450Hz ~ 4.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 450Hz ~ 4.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1269-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1269-ND
Speakers 433-1269-ND
8 Ohms General Purpose Speaker 1W 450Hz ~ 4.5kHz Top Round

8 Ohms General Purpose Speaker 1W 450Hz ~ 4.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1269-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - 2080 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 113 dB
Nominal Power 100 watts
Impedance 8 ohms
View Details