Wharfedale Pro 2080

Description
The 2080 features bass-reflex tuning through twin port tubes providing optimal low-frequency tuning, enhancing the already substantial bass output from this high quality enclosure. High performance Wharfedale drive units are used with a substantial 200mm woofer crossing over to a high quality 25mm tweeter complete with a ferrofluid cooled voice coil ensuring consistent and reliable long term performance. The 2080 comfortably handles a full 100 watts of power and is built around a substantial lateral wrap cabinet which provides high strength for safe rear bracket mounting. It has an attractive black vinyl finish with removable black cloth grilles.
Description
The 2080 features bass-reflex tuning through twin port tubes providing optimal low-frequency tuning, enhancing the already substantial bass output from this high quality enclosure. High performance Wharfedale drive units are used with a substantial 200mm woofer crossing over to a high quality 25mm tweeter complete with a ferrofluid cooled voice coil ensuring consistent and reliable long term performance. The 2080 comfortably handles a full 100 watts of power and is built around a substantial lateral wrap cabinet which provides high strength for safe rear bracket mounting. It has an attractive black vinyl finish with removable black cloth grilles.

Suppliers

Company
Product
Description
Supplier Links
 - 2080 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The 2080 features bass-reflex tuning through twin port tubes providing optimal low-frequency tuning, enhancing the already substantial bass output from this high quality enclosure. High performance Wharfedale drive units are used with a substantial 200mm woofer crossing over to a high quality 25mm tweeter complete with a ferrofluid cooled voice coil ensuring consistent and reliable long term performance. The 2080 comfortably handles a full 100 watts of power and is built around a substantial lateral wrap cabinet which provides high strength for safe rear bracket mounting. It has an attractive black vinyl finish with removable black cloth grilles.

The 2080 features bass-reflex tuning through twin port tubes providing optimal low-frequency tuning, enhancing the already substantial bass output from this high quality enclosure.

High performance Wharfedale drive units are used with a substantial 200mm woofer crossing over to a high quality 25mm tweeter complete with a ferrofluid cooled voice coil ensuring consistent and reliable long term performance. The 2080 comfortably handles a full 100 watts of power and is built around a substantial lateral wrap cabinet which provides high strength for safe rear bracket mounting. It has an attractive black vinyl finish with removable black cloth grilles.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number 2080
SPL 113 dB
Nominal Power 100 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
 - SI-10X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 121 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details