Soberton Inc. Speakers SP-3606

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1266-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1266-ND
Speakers 433-1266-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 9kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1266-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
Built-in Loudspeaker - CM20T - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
 - TITAN 15 PASSIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details