Soberton Inc. Speakers SP-3605

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1150-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1150-ND
Speakers 433-1150-ND
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1150-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details