Soberton Inc. Speakers SP-3205-1

Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-SP-3205-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 650Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 650Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-SP-3205-1-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
BK Series -  - Knowles
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details