Soberton Inc. Speakers SP-3114Y

Description
8 Ohms General Purpose Speaker 2W 270Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 270Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1261-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1261-ND
Speakers 433-1261-ND
8 Ohms General Purpose Speaker 2W 270Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 2W 270Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1261-ND
Product Name Speakers
Resonance Frequency 270 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details