Soberton Inc. Speakers SP-3005-1Y

Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1258-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1258-ND
Speakers 433-1258-ND
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1258-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details