Soberton Inc. Speakers SP-2618W

Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1253-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1253-ND
Speakers 433-1253-ND
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval

8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1253-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
Speakers - 2603-CS15-01R95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details