Soberton Inc. Speakers SP-2509

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1219-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1219-ND
Speakers 433-1219-ND
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1219-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details