Soberton Inc. Speakers SP-2506Y

Description
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1249-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1249-ND
Speakers 433-1249-ND
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1.5W 700Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1249-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - EVP-R15M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Maximum Power 1400 watts
Impedance 8 ohms
View Details