Soberton Inc. Speakers SP-2415

Description
8 Ohms General Purpose Speaker 800mW 3kHz ~ 5kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 3kHz ~ 5kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1218-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1218-ND
Speakers 433-1218-ND
8 Ohms General Purpose Speaker 800mW 3kHz ~ 5kHz Top Oval

8 Ohms General Purpose Speaker 800mW 3kHz ~ 5kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1218-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS15-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details