Soberton Inc. Speakers SP-2309

Description
8 Ohms General Purpose Speaker 100mW 1.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 1.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1158-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1158-ND
Speakers 433-1158-ND
8 Ohms General Purpose Speaker 100mW 1.5kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 100mW 1.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1158-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details