Soberton Inc. Speakers SP-2014L

Description
8 Ohms General Purpose Speaker 700mW 3kHz ~ 5kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 3kHz ~ 5kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1215-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1215-ND
Speakers 433-1215-ND
8 Ohms General Purpose Speaker 700mW 3kHz ~ 5kHz Top Oval

8 Ohms General Purpose Speaker 700mW 3kHz ~ 5kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1215-ND
Product Name Speakers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-115 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - SVP-18PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 99 dB
View Details