Soberton Inc. Speakers SP-2005S

Description
8 Ohms General Purpose Speaker 800mW 750Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 750Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1156-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1156-ND
Speakers 433-1156-ND
8 Ohms General Purpose Speaker 800mW 750Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 800mW 750Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1156-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Speakers - 2603-CS13-00P20-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details