Soberton Inc. Speakers SP-1810

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1142-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1142-ND
Speakers 433-1142-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1142-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details