Soberton Inc. Speakers SP-1635

Description
8 Ohms General Purpose Speaker 500mW 840Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 840Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1141-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1141-ND
Speakers 433-1141-ND
8 Ohms General Purpose Speaker 500mW 840Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 840Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1141-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CS13-00W130-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
View Details