Biamp Systems, Ltd. I SERIES Point Source 600 Weather-Resistant Loudspeakers IP6-1122WR

Description
<>I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES includes a wide variety of rotatable coverage patterns and an easily installed U-Bracket that accelerate system design and system commissioning. FEA-optimized ferrite motors, mechanically mirrored suspension and advanced cooling system combine to provide linear performance with minimal power compression. The custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression, low resonance phase plug for very low distortion performance with abundant headroom. The rotatable 13-inch (330mm) HF waveguide provides well-defined coverage and a smooth off-axis response that enhances arrayability. Individually voiced crossovers produce proper beamwidth matching transitions and identical sonic signatures, permitting horn patterns to be mixed throughout an installation. Factory-standard passive or optional biamp operating modes further expand performance capabilities. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
<>I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES includes a wide variety of rotatable coverage patterns and an easily installed U-Bracket that accelerate system design and system commissioning. FEA-optimized ferrite motors, mechanically mirrored suspension and advanced cooling system combine to provide linear performance with minimal power compression. The custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression, low resonance phase plug for very low distortion performance with abundant headroom. The rotatable 13-inch (330mm) HF waveguide provides well-defined coverage and a smooth off-axis response that enhances arrayability. Individually voiced crossovers produce proper beamwidth matching transitions and identical sonic signatures, permitting horn patterns to be mixed throughout an installation. Factory-standard passive or optional biamp operating modes further expand performance capabilities. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Point Source 600 Weather-Resistant Loudspeakers - IP6-1122WR - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Point Source 600 Weather-Resistant Loudspeakers
IP6-1122WR
I SERIES Point Source 600 Weather-Resistant Loudspeakers IP6-1122WR
<>I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES includes a wide variety of rotatable coverage patterns and an easily installed U-Bracket that accelerate system design and system commissioning. FEA-optimized ferrite motors, mechanically mirrored suspension and advanced cooling system combine to provide linear performance with minimal power compression. The custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression, low resonance phase plug for very low distortion performance with abundant headroom. The rotatable 13-inch (330mm) HF waveguide provides well-defined coverage and a smooth off-axis response that enhances arrayability. Individually voiced crossovers produce proper beamwidth matching transitions and identical sonic signatures, permitting horn patterns to be mixed throughout an installation. Factory-standard passive or optional biamp operating modes further expand performance capabilities. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

<>I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES includes a wide variety of rotatable coverage patterns and an easily installed U-Bracket that accelerate system design and system commissioning.

FEA-optimized ferrite motors, mechanically mirrored suspension and advanced cooling system combine to provide linear performance with minimal power compression. The custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression, low resonance phase plug for very low distortion performance with abundant headroom.

The rotatable 13-inch (330mm) HF waveguide provides well-defined coverage and a smooth off-axis response that enhances arrayability. Individually voiced crossovers produce proper beamwidth matching transitions and identical sonic signatures, permitting horn patterns to be mixed throughout an installation. Factory-standard passive or optional biamp operating modes further expand performance capabilities.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IP6-1122WR
Product Name I SERIES Point Source 600 Weather-Resistant Loudspeakers
Size 13.00 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - PROGRAMME 50T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 111 dB
Frequency Response 40 to 210000 Hz
Size 5.50 inch (140 mm)
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details