Soberton Inc. Speakers SP-1511S-6

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1211-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1211-ND
Speakers 433-1211-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1211-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speaker - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 1367923 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Nominal Power 2 watts
Size 0.81 inch (21 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, Outdoor Speaker - Voyager Metro Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details