Soberton Inc. Speakers SP-1511S-3

Description
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1127-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1127-ND
Speakers 433-1127-ND
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1127-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details