Soberton Inc. Speakers SP-1511L-1

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1241-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1241-ND
Speakers 433-1241-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1241-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details