Soberton Inc. Speakers SP-1504

Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1106-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1106-ND
Speakers 433-1106-ND
8 Ohms General Purpose Speaker 800mW 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 800mW 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1106-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details