Soberton Inc. Speakers SP-1504-5

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1240-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1240-ND
Speakers 433-1240-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1240-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker - FBF27-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Home Audio, In-Wall Speaker - HSi 485 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details