Soberton Inc. Speakers SP-1504-16

Description
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1209-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1209-ND
Speakers 433-1209-ND
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1209-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4999213 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 101 dB
Size 8.58 inch (218 mm)
View Details
Speakers - 2603-CS28-02W57-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 570 Hz
View Details