Soberton Inc. Microphones EM4015LW-38C10NF

Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1155-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1155-ND
Microphones 433-1155-ND
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-1155-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details