Soberton Inc. Microphones EM-9750P

Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-EM-9750P-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-EM-9750P-ND
Microphones 433-EM-9750P-ND
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-EM-9750P-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details