Soberton Inc. Microphones EM-9745

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1098-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1098-ND
Microphones 433-1098-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-1098-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details