6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE
ALLOY STEEL MATERIAL
5 PIECE(S)
ROLL POUCH PACKAGING TYPE
WILLIAMS. BRAND
WEIGHT 1.5 LB
SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 10 MM, (1) 11 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
Snap-on Industrial Brands
Done
Datasheet
Description
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE
ALLOY STEEL MATERIAL
5 PIECE(S)
ROLL POUCH PACKAGING TYPE
WILLIAMS. BRAND
WEIGHT 1.5 LB
SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 10 MM, (1) 11 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE
ALLOY STEEL MATERIAL
5 PIECE(S)
ROLL POUCH PACKAGING TYPE
WILLIAMS. BRAND
WEIGHT 1.5 LB
SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 10 MM, (1) 11 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE
ALLOY STEEL MATERIAL
5 PIECE(S)
ROLL POUCH PACKAGING TYPE
WILLIAMS. BRAND
WEIGHT 1.5 LB
SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 10 MM, (1) 11 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
MWS-30
Product Name
Wrench Set
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems