EB-32T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-32T
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3 INCH
5-3/8 INCH EYE HEIGHT
5.375 EYE HEIGHT - DECIMAL
5-3/8 EYE HEIGHT - FRACTIONAL
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-1/2 INCH EYE OUTER DIAMETER
2-1/8 INCH EYE INNER DIAMETER
2-1/32 INCH SHOULDER/COLLAR DIAMETER
4-1/2 EYE OUTER DIAMETER - FRACTIONAL
4.5 EYE OUTER DIAMETER - DECIMAL
2.125 EYE INNER DIAMETER - DECIMAL
2-1/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 4.6 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3 INCH
5-3/8 INCH EYE HEIGHT
5.375 EYE HEIGHT - DECIMAL
5-3/8 EYE HEIGHT - FRACTIONAL
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-1/2 INCH EYE OUTER DIAMETER
2-1/8 INCH EYE INNER DIAMETER
2-1/32 INCH SHOULDER/COLLAR DIAMETER
4-1/2 EYE OUTER DIAMETER - FRACTIONAL
4.5 EYE OUTER DIAMETER - DECIMAL
2.125 EYE INNER DIAMETER - DECIMAL
2-1/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 4.6 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3 INCH
5-3/8 INCH EYE HEIGHT
5.375 EYE HEIGHT - DECIMAL
5-3/8 EYE HEIGHT - FRACTIONAL
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-1/2 INCH EYE OUTER DIAMETER
2-1/8 INCH EYE INNER DIAMETER
2-1/32 INCH SHOULDER/COLLAR DIAMETER
4-1/2 EYE OUTER DIAMETER - FRACTIONAL
4.5 EYE OUTER DIAMETER - DECIMAL
2.125 EYE INNER DIAMETER - DECIMAL
2-1/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 4.6 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- SHOULDER TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 3 INCH
- 5-3/8 INCH EYE HEIGHT
- 5.375 EYE HEIGHT - DECIMAL
- 5-3/8 EYE HEIGHT - FRACTIONAL
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 3 INCH THREAD LENGTH
- 1-1/4 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 7 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 1-1/4 NOMINAL DIAMETER - FRACTIONAL
- 1.25 NOMINAL DIAMETER - DECIMAL
- 13400 LB CAPACITY
- 4-1/2 INCH EYE OUTER DIAMETER
- 2-1/8 INCH EYE INNER DIAMETER
- 2-1/32 INCH SHOULDER/COLLAR DIAMETER
- 4-1/2 EYE OUTER DIAMETER - FRACTIONAL
- 4.5 EYE OUTER DIAMETER - DECIMAL
- 2.125 EYE INNER DIAMETER - DECIMAL
- 2-1/8 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 75000 LB
- WEIGHT 4.6 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-32T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
6.7 tons (6.08 metric tons)
|
|
Threaded Length
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; Mild Steel
Finish
Zinc Plated
View Details
Features
Swivel
Thread Size
1/2-13 In
Maximum Load
0.5000 tons (0.4536 metric tons)
View Details
Rating
Load Rated
Material
High tensile steel
Maximum Load
2.2 tons (2 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details