EB-26T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-26T
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-5/8 INCH
2-25/32 INCH EYE HEIGHT
2.78125 EYE HEIGHT - DECIMAL
2-25/32 EYE HEIGHT - FRACTIONAL
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
1-5/8 INCH THREAD LENGTH
9/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
12 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
1-25/32 INCH EYE OUTER DIAMETER
1-11/32 INCH EYE INNER DIAMETER
15/16 INCH SHOULDER/COLLAR DIAMETER
1-25/32 EYE OUTER DIAMETER - FRACTIONAL
1.78125 EYE OUTER DIAMETER - DECIMAL
1.34375 EYE INNER DIAMETER - DECIMAL
1-11/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 15000 LB
WEIGHT 0.5 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-5/8 INCH
2-25/32 INCH EYE HEIGHT
2.78125 EYE HEIGHT - DECIMAL
2-25/32 EYE HEIGHT - FRACTIONAL
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
1-5/8 INCH THREAD LENGTH
9/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
12 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
1-25/32 INCH EYE OUTER DIAMETER
1-11/32 INCH EYE INNER DIAMETER
15/16 INCH SHOULDER/COLLAR DIAMETER
1-25/32 EYE OUTER DIAMETER - FRACTIONAL
1.78125 EYE OUTER DIAMETER - DECIMAL
1.34375 EYE INNER DIAMETER - DECIMAL
1-11/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 15000 LB
WEIGHT 0.5 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-5/8 INCH
2-25/32 INCH EYE HEIGHT
2.78125 EYE HEIGHT - DECIMAL
2-25/32 EYE HEIGHT - FRACTIONAL
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
1-5/8 INCH THREAD LENGTH
9/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
12 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
1-25/32 INCH EYE OUTER DIAMETER
1-11/32 INCH EYE INNER DIAMETER
15/16 INCH SHOULDER/COLLAR DIAMETER
1-25/32 EYE OUTER DIAMETER - FRACTIONAL
1.78125 EYE OUTER DIAMETER - DECIMAL
1.34375 EYE INNER DIAMETER - DECIMAL
1-11/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 15000 LB
WEIGHT 0.5 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- SHOULDER TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-5/8 INCH
- 2-25/32 INCH EYE HEIGHT
- 2.78125 EYE HEIGHT - DECIMAL
- 2-25/32 EYE HEIGHT - FRACTIONAL
- 1.625 LENGTH - DECIMAL
- 1-5/8 LENGTH - FRACTIONAL
- 1-5/8 INCH THREAD LENGTH
- 9/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 12 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 9/16 NOMINAL DIAMETER - FRACTIONAL
- .5625 NOMINAL DIAMETER - DECIMAL
- 3140 LB CAPACITY
- 1-25/32 INCH EYE OUTER DIAMETER
- 1-11/32 INCH EYE INNER DIAMETER
- 15/16 INCH SHOULDER/COLLAR DIAMETER
- 1-25/32 EYE OUTER DIAMETER - FRACTIONAL
- 1.78125 EYE OUTER DIAMETER - DECIMAL
- 1.34375 EYE INNER DIAMETER - DECIMAL
- 1-11/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 15000 LB
- WEIGHT 0.5 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-26T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
1.57 tons (1.42 metric tons)
|
|
Threaded Length
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Galvanised metal
Finish
Galvanized
View Details
Rating
Load Rated
Material
High tensile steel
Maximum Load
2.2 tons (2 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details