Certex UK Female Swivel eye bolt Codipro FE SEB UP WLL ton 2 4215FESEBM20UP

Description
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Swivel eye bolt Codipro FE SEB UP WLL ton 2 - 4215FESEBM20UP - Certex UK
Harworth, United Kingdom
Female Swivel eye bolt Codipro FE SEB UP WLL ton 2
4215FESEBM20UP
Female Swivel eye bolt Codipro FE SEB UP WLL ton 2 4215FESEBM20UP
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.

The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load.
  • Safe alternative to C15 DIN 580 eye nuts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215FESEBM20UP
Product Name Female Swivel eye bolt Codipro FE SEB UP WLL ton 2
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Female Swivel eye bolt Codipro FE SEB UP WLL ton 5.5 - 4215FESEBM30UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 6.06 tons (5.5 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.9 - 421100090060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.9921 tons (0.9000 metric tons)
Weight 0.5954 lbs (0.2700 kg)
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 9 - 4215SEBM36UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 9.92 tons (9 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 1.6 Ton - 421100160055 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.76 tons (1.6 metric tons)
Units Metric
View Details