Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip 34003

Description
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"
Description
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip - 34003 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip
34003
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip 34003
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"

Product Information
Holding Pressure: 100 lbs.
Handle Moves 62 degrees
Bar Moves 116 degrees
Smallest wide opening hold down clamp
Open arm allows spindle adjustment
Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle
Assembly (Part No. 34534)
Includes vinyl grip
Base has 11/64" diameter holes for #8 cap screws.
* Straight base type dimension
** Width of "T": 1-5/8"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34003
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70158 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 360 lbs. - 34420 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 360 lbs (163 kg)
View Details