Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 4-1/16 Base to Handle Tip 34022

Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"
Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 4-1/16 Base to Handle Tip - 34022 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 4-1/16 Base to Handle Tip
34022
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 4-1/16 Base to Handle Tip 34022
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Product Information
Holding Pressure: 500 lbs.
Handle Moves 60 degrees
Bar Moves 100 degrees
U-Bar type is furnished with (2) Flanged Washers (Part No. 34504)
Solid bar type is furnished with Bolt Retainer (Part No. 34550)
Includes vinyl grip
Base has 9/32" diameter holes for 1/4" cap screws
Weight (lbs/100 pcs): 80
* Straight base type dimension
** Width of "T": 3-5/8"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34022
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 4-1/16 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details