Klein Tools, Inc. Pry Bar 64306

Description
CLAW HEAD TYPE STEEL MATERIAL 55-1/2 INCH OVERALL LENGTH 3 INCH BODY WIDTH ALIGN WALL AND LARGE PIPE, REMOVE SHINGLE OR FLOORING, STRIPPING AND PRYING TASK APPLICATION FORGED, HARDENED PROCESS 12 POUND WEIGHT GRIZZLY[TM] BRAND
Datasheet
Description
CLAW HEAD TYPE STEEL MATERIAL 55-1/2 INCH OVERALL LENGTH 3 INCH BODY WIDTH ALIGN WALL AND LARGE PIPE, REMOVE SHINGLE OR FLOORING, STRIPPING AND PRYING TASK APPLICATION FORGED, HARDENED PROCESS 12 POUND WEIGHT GRIZZLY[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pry Bar - 64306 - Klein Tools, Inc.
Chicago, IL, USA
Pry Bar
64306
Pry Bar 64306
CLAW HEAD TYPE STEEL MATERIAL 55-1/2 INCH OVERALL LENGTH 3 INCH BODY WIDTH ALIGN WALL AND LARGE PIPE, REMOVE SHINGLE OR FLOORING, STRIPPING AND PRYING TASK APPLICATION FORGED, HARDENED PROCESS 12 POUND WEIGHT GRIZZLY[TM] BRAND
  • CLAW HEAD TYPE
  • STEEL MATERIAL
  • 55-1/2 INCH OVERALL LENGTH
  • 3 INCH BODY WIDTH
  • ALIGN WALL AND LARGE PIPE, REMOVE SHINGLE OR FLOORING, STRIPPING AND PRYING TASK APPLICATION
  • FORGED, HARDENED PROCESS
  • 12 POUND WEIGHT
  • GRIZZLY[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pry Bars
Product Number 64306
Product Name Pry Bar
Unlock Full Specs
to access all available technical data

Similar Products