C393S -- ROLLING HEAD PRY BAR SET WITH BLUE PAINT FINISH
Gray Tools Canada Inc.
Rolling Head Pry Bar Set With Blue Paint Finish
C393S
Description
Set Content:
3 Pieces: C39A (11"), C39 (15-1/4"), C39B (20") Weight: 4.0 lbs
Includes:
Plastic Tray
Description
Set Content:
3 Pieces: C39A (11"), C39 (15-1/4"), C39B (20") Weight: 4.0 lbs
Includes:
Plastic Tray
Suppliers
Rolling Head Pry Bar Set With Blue Paint Finish
C393S
Set Content:
3 Pieces: C39A (11"), C39 (15-1/4"), C39B (20") Weight: 4.0 lbs
Includes:
Plastic Tray
| Set Content: | 3 Pieces: C39A (11"), C39 (15-1/4"), C39B (20")
Weight: 4.0 lbs |
| Includes: | Plastic Tray |
Supplier's Site
Technical Specifications
|
Product Category
|
Pry Bars |
|
Product Number
|
C393S |
|
Product Name
|
Rolling Head Pry Bar Set With Blue Paint Finish |
Unlock Full Specs
to access all available technical data