Snap-on Industrial Brands Manual Hydraulic Pump 5HS1S60

Description
HAND TYPE 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION 10000 PRESSURE RATING IN PSI SINGLE SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.15 CU INCH DISPLACEMENT SINGLE STAGE(S) 109 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.79 INCH OIL CAPACITY 36.5 CU INCH
Datasheet
Description
HAND TYPE 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION 10000 PRESSURE RATING IN PSI SINGLE SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.15 CU INCH DISPLACEMENT SINGLE STAGE(S) 109 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.79 INCH OIL CAPACITY 36.5 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 5HS1S60 - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
5HS1S60
Manual Hydraulic Pump 5HS1S60
HAND TYPE 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION 10000 PRESSURE RATING IN PSI SINGLE SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.15 CU INCH DISPLACEMENT SINGLE STAGE(S) 109 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.79 INCH OIL CAPACITY 36.5 CU INCH
  • HAND TYPE
  • 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF END CONNECTION
  • 10000 PRESSURE RATING IN PSI
  • SINGLE SPEED OPTION
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • 0.15 CU INCH DISPLACEMENT
  • SINGLE STAGE(S)
  • 109 LB HANDLE EFFORT
  • WILLIAMS[R] BRAND
  • PISTON STROKE 0.79 INCH
  • OIL CAPACITY 36.5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 5HS1S60
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details