Snap-on Industrial Brands Air Hydraulic Pump 5AS60

Description
HAND TYPE 16.54 INCH L X 5.59 INCH W X 7.01 INCH H OVERALL SIZE 9 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 36.6 CU INCH
Datasheet
Description
HAND TYPE 16.54 INCH L X 5.59 INCH W X 7.01 INCH H OVERALL SIZE 9 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 36.6 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 5AS60 - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
5AS60
Air Hydraulic Pump 5AS60
HAND TYPE 16.54 INCH L X 5.59 INCH W X 7.01 INCH H OVERALL SIZE 9 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 36.6 CU INCH
  • HAND TYPE
  • 16.54 INCH L X 5.59 INCH W X 7.01 INCH H OVERALL SIZE
  • 9 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • OIL CAPACITY 36.6 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 5AS60
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details