Snap-on Industrial Brands Tool Chest/Cabinet 50890B

Description
TRIPLE WALL, MOBILE TYPE BLACK COLOR 41 1/2 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
TRIPLE WALL, MOBILE TYPE BLACK COLOR 41 1/2 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50890B - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50890B
Tool Chest/Cabinet 50890B
TRIPLE WALL, MOBILE TYPE BLACK COLOR 41 1/2 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • TRIPLE WALL, MOBILE TYPE
  • BLACK COLOR
  • 41 1/2 INCH
  • 42 1/8 INCH
  • 24 1/2 INCH
  • 21051 CU INCH CAPACITY
  • 5 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50890B
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Bending tool storage - N5BBHG-3402L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Tool Bags - 134749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 17.52 inch (445 mm)
View Details