Snap-on Industrial Brands Tool Chest/Cabinet 50880BL

Description
TRIPLE WALL TYPE BLUE COLOR 27 INCH 22 3/4 INCH 18 3/4 INCH 7217 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
TRIPLE WALL TYPE BLUE COLOR 27 INCH 22 3/4 INCH 18 3/4 INCH 7217 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50880BL - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50880BL
Tool Chest/Cabinet 50880BL
TRIPLE WALL TYPE BLUE COLOR 27 INCH 22 3/4 INCH 18 3/4 INCH 7217 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • TRIPLE WALL TYPE
  • BLUE COLOR
  • 27 INCH
  • 22 3/4 INCH
  • 18 3/4 INCH
  • 7217 CU INCH CAPACITY
  • 5 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50880BL
Product Name Tool Chest/Cabinet
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stationary drawer cabinets - R5AEE-3014 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details