Snap-on Industrial Brands Tool Chest/Cabinet 50741B

Description
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50741B - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50741B
Tool Chest/Cabinet 50741B
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • 40 7/8 INCH
  • 10 1/4 INCH
  • 16 INCH
  • 6387 CU INCH CAPACITY
  • 10 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50741B
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

High-density storage - R5SHE-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details