HIGH POLISHED CHROME FINISH
2 7/16 INCH OVERALL LENGTH
T40 MIN. BIT SIZE
T60 MAX. BIT SIZE
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
T40, T45, T50, T55, T60 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
Snap-on Industrial Brands
Done
Datasheet
Description
HIGH POLISHED CHROME FINISH
2 7/16 INCH OVERALL LENGTH
T40 MIN. BIT SIZE
T60 MAX. BIT SIZE
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
T40, T45, T50, T55, T60 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
HIGH POLISHED CHROME FINISH
2 7/16 INCH OVERALL LENGTH
T40 MIN. BIT SIZE
T60 MAX. BIT SIZE
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
T40, T45, T50, T55, T60 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5